RichTek Technology Corporation Lnb Supply/voltage Regulator, Sop-8; Supply Voltage Richtek RT5047AGSP

Description
LNB SUPPLY/VOLTAGE REGULATOR, SOP-8; Supply Voltage:16V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:1; No. of Regulated Outputs:1; Digital IC Case:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
LNB SUPPLY/VOLTAGE REGULATOR, SOP-8; Supply Voltage:16V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:1; No. of Regulated Outputs:1; Digital IC Case:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lnb Supply/voltage Regulator, Sop-8; Supply Voltage Richtek - 32AC8306 - Newark, An Avnet Company
Chicago, IL, United States
Lnb Supply/voltage Regulator, Sop-8; Supply Voltage Richtek
32AC8306
Lnb Supply/voltage Regulator, Sop-8; Supply Voltage Richtek 32AC8306
LNB SUPPLY/VOLTAGE REGULATOR, SOP-8; Supply Voltage:16V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:1; No. of Regulated Outputs:1; Digital IC Case:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

LNB SUPPLY/VOLTAGE REGULATOR, SOP-8; Supply Voltage:16V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:1; No. of Regulated Outputs:1; Digital IC Case:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Special Purpose Regulators - RT5047AGSP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
RT5047AGSP
Special Purpose Regulators RT5047AGSP
- Converter, LNB Voltage Regulator IC 1 Output 8-SOP-EP

- Converter, LNB Voltage Regulator IC 1 Output 8-SOP-EP

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 32AC8306 RT5047AGSP
Product Name Lnb Supply/voltage Regulator, Sop-8; Supply Voltage Richtek Special Purpose Regulators
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 8228906P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low
View Details
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details