RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - RT5047AGSP RT5047AGSP

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932483-RT5047AGSP Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Converter, LNB Voltage Regulator IC 1 Output 8-SOP-EP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Family Name: RT5047 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT5047AGSPDKR, RT5047AGSPTR, -RT5047AGSP, RT5047AGSPCT
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932483-RT5047AGSP Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Converter, LNB Voltage Regulator IC 1 Output 8-SOP-EP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Family Name: RT5047 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT5047AGSPDKR, RT5047AGSPTR, -RT5047AGSP, RT5047AGSPCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - RT5047AGSP - 932483-RT5047AGSP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT5047AGSP
932483-RT5047AGSP
PMIC - PMIC - Voltage Regulators - Special Purpose - RT5047AGSP 932483-RT5047AGSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 932483-RT5047AGSP Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Converter, LNB Voltage Regulator IC 1 Output 8-SOP-EP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Family Name: RT5047 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT5047AGSPDKR, RT5047AGSPTR, -RT5047AGSP, RT5047AGSPCT

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932483-RT5047AGSP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Converter, LNB Voltage Regulator IC 1 Output 8-SOP-EP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Family Name: RT5047
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT5047AGSPDKR, RT5047AGSPTR, -RT5047AGSP, RT5047AGSPCT

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-RT5047AGSP
Power Management IC 750-RT5047AGSP
IC REG CONV LNB 1OUT 8SOP Product overview: RT5047AGSP from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT5047AGSP can be used for catalog matching and distributor lookup.

IC REG CONV LNB 1OUT 8SOP Product overview: RT5047AGSP from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT5047AGSP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - RT5047AGSP - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
RT5047AGSP
Special Purpose Regulators RT5047AGSP
IC REG CONV LNB 1OUT 8SOP

IC REG CONV LNB 1OUT 8SOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - RT5047AGSP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT5047AGSP
PMIC - Voltage Regulators - Special Purpose RT5047AGSP
IC REG CONV LNB 1OUT 8SOP

IC REG CONV LNB 1OUT 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 932483-RT5047AGSP 750-RT5047AGSP RT5047AGSP RT5047AGSP
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - RT5047AGSP Power Management IC Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type SOIC; Other; 8-SOP-EP Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data