IC REG CTRLR DDR 5OUT 28WQFN Product overview: RT5041ABGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT5041ABGQW can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 720139-RT5041ABGQW
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Controller, DDR
Voltage - Output: 1.05V, 1.15V, 1.24V, 1.5V, 1.82V
Number of Outputs: 5
Categories: Integrated Circuits
Supplier Device Package: 28-WQFN (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 2.7V ~ 5.5V
IC REG CTRLR DDR 5OUT 28WQFN
IC REG CTRLR DDR 5OUT 28WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-RT5041ABGQW | 720139-RT5041ABGQW | RT5041ABGQW | RT5041ABGQW |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - RT5041ABGQW | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; Tape & Reel (TR) | Other; 28-WFQFN Exposed Pad | Other; 28-WFQFN Exposed Pad | Other; 28-WFQFN Exposed Pad |