PMIC - Voltage Regulators - Linear + Switching 10 Output Step-Down (Buck) (4), Step-Down/Step-Up (Buck/Boost) (1), Step-Up (Boost) (2), Linear (LDO) (3) 1MHz, 2MHz 40-WQFN (5x5)
PMIC - Voltage Regulators - Linear + Switching 10 Output Step-Down (Buck) (4), Step-Down/Step-Up (Buck/Boost) (1), Step-Up (Boost) (2), Linear (LDO) (3) 1MHz, 2MHz 40-WQFN (5x5)
PMIC - Voltage Regulators - Linear Switching 10 Output Step-Down (Buck) (4), Step-Down/Step-Up (Buck/Boost) (1), Step-Up (Boost) (2), Linear (LDO) (3) 1MHz, 2MHz 40-WQFN (5x5)
IC PMIC FOR CAMERA WQFN-40
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT5035CGQWCT-ND | RT5035CGQW | RT5035CGQW |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||
| Package Type | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad |
| Output Voltage | ? to 5.3 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |