PMIC - Voltage Regulators - Linear + Switching 12 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (8) 500kHz ~ 2MHz 56-WQFN (7x7)
IC PMIC FOR INDUSTRIAL WQFN-56
IC PMIC FOR INDUSTRIAL WQFN-56
PMIC - Voltage Regulators - Linear Switching 12 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (8) 500kHz ~ 2MHz 56-WQFN (7x7)
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1028-RT5028FGQWTR-ND | RT5028FGQW | RT5028FGQW | RT5028FGQW |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||
| Package Type | Other; 56-WFQFN Exposed Pad | Other; 56-WFQFN Exposed Pad | Other; 56-WFQFN Exposed Pad | |
| IOUT | 2.4 amps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |