Win Source Part Number: 988401-RT5028DGQW
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (4), Linear (LDO) (8)
Frequency - Switching: 500kHz ~ 2MHz
Number of Outputs: 12
Voltage/Current - Output 1: 0.7V ~ 1.8V, 2.4A
Voltage/Current - Output 2: 0.7V ~ 1.8V, 2A
Voltage/Current - Output 3: 0.7V ~ 3.6V, 1.6A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 56-WFQFN Exposed Pad
Supplier Device Package: 56-WQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-1331-6,-RT5028D
Base Product Number: RT5028
IC REG 12OUT BCK/LNR SYNC 56WQFN Product overview: RT5028DGQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT5028DGQW can be used for catalog matching and distributor lookup.
IC REG 12OUT BCK/LNR SYNC 56WQFN
IC REG 12OUT BCK/LNR SYNC 56WQFN
PMIC - Voltage Regulators - Linear Switching 12 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (8) 500kHz ~ 2MHz 56-WQFN (7x7)
IC REG 12OUT BCK/LNR SYNC 56WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 988401-RT5028DGQW | 776-RT5028DGQW | RT5028DGQW | RT5028DGQW | RT5028DGQW | RT5028DGQW |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching | Voltage Regulator IC | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard | |||||
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) | Other; 56-WFQFN Exposed Pad | Other; 56-WFQFN Exposed Pad | Other; 56-WFQFN Exposed Pad | |
| Special Features | Multiple Outputs | Multiple Outputs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |