Win Source Part Number: 964296-RT5028AGQW
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (4), Linear (LDO) (8)
Frequency - Switching: 500kHz ~ 2MHz
Number of Outputs: 12
Voltage/Current - Output 1: 0.7V ~ 1.8V, 2.4A
Voltage/Current - Output 2: 0.7V ~ 1.8V, 2A
Voltage/Current - Output 3: 0.7V ~ 3.6V, 1.6A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 56-WFQFN Exposed Pad
Supplier Device Package: 56-WQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: RT5028AGQWTR,-RT5028
Base Product Number: RT5028
IC REG 12OUT BCK/LNR SYNC 56WQFN
IC REG 12OUT BCK/LNR SYNC 56WQFN
IC REG 12OUT BCK/LNR SYNC 56WQFN
PMIC - Voltage Regulators - Linear Switching 12 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (8) 500kHz ~ 2MHz 56-WQFN (7x7)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 964296-RT5028AGQW | RT5028AGQW | RT5028AGQW | RT5028AGQW | RT5028AGQW |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard | ||||
| Package Type | Other; Tape & Reel | Other; 56-WFQFN Exposed Pad | Other; 56-WFQFN Exposed Pad | Other; 56-WFQFN Exposed Pad | |
| Special Features | Multiple Outputs | Multiple Outputs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |