RichTek Technology Corporation Power Management Ic, Aec-Q100, Wqfn-56; Supply Voltage Richtek RT5028AGQW

Description
POWER MANAGEMENT IC, AEC-Q100, WQFN-56; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:8; No. of Regulated Outputs:12; Digital IC Case:WQFN; No. of Pins:56Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
POWER MANAGEMENT IC, AEC-Q100, WQFN-56; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:8; No. of Regulated Outputs:12; Digital IC Case:WQFN; No. of Pins:56Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management Ic, Aec-Q100, Wqfn-56; Supply Voltage Richtek - 56AC9224 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, Aec-Q100, Wqfn-56; Supply Voltage Richtek
56AC9224
Power Management Ic, Aec-Q100, Wqfn-56; Supply Voltage Richtek 56AC9224
POWER MANAGEMENT IC, AEC-Q100, WQFN-56; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:8; No. of Regulated Outputs:12; Digital IC Case:WQFN; No. of Pins:56Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

POWER MANAGEMENT IC, AEC-Q100, WQFN-56; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:8; No. of Regulated Outputs:12; Digital IC Case:WQFN; No. of Pins:56Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 56AC9224
Product Name Power Management Ic, Aec-Q100, Wqfn-56; Supply Voltage Richtek
Pins 56
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7514474P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details