DC/DC CONV, BOOST, 500KHZ, UQFN-9; Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UQFN; No. of Pins:9Pins; Output Current:1.7A; Output Voltage Min:1.8V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 56AC9223 |
| Product Name | Dc/dc Conv, Boost, 500Khz, Uqfn-9; Topology Richtek |
| Input Voltage | 1.8 to 5.5 volts |