RichTek Technology Corporation Topology Richtek RT4813AGQUF

Description
Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UQFN; No. of Pins:9Pins; Output Current:-; Output Voltage Min:1.8V; Output Voltage Max:5.5V; Product Range:-RoHS Compliant: Yes
Datasheet
Description
Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UQFN; No. of Pins:9Pins; Output Current:-; Output Voltage Min:1.8V; Output Voltage Max:5.5V; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Topology Richtek - 15AC6862 - Newark, An Avnet Company
Chicago, IL, United States
Topology Richtek
15AC6862
Topology Richtek 15AC6862
Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UQFN; No. of Pins:9Pins; Output Current:-; Output Voltage Min:1.8V; Output Voltage Max:5.5V; Product Range:-RoHS Compliant: Yes

Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UQFN; No. of Pins:9Pins; Output Current:-; Output Voltage Min:1.8V; Output Voltage Max:5.5V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 15AC6862
Product Name Topology Richtek
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details