Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2.5A (Switch) 9-UFQFN
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2.5A (Switch) 9-UFQFN
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2.5A (Switch) 9-UFQFN
IC REG BOOST ADJ 2.5A 9UQFN
IC REG BOOST ADJ 2.5A 9UQFN
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2.5A (Switch) 9-UFQFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT4813AGQUFDKR-ND | RT4813AGQUF | RT4813AGQUF | RT4813AGQUF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 9-UFQFN | Other; 9-UFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts |