RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT4812GJ8F RT4812GJ8F

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793401-RT4812GJ8F Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: RT4812 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Output Voltage MAX: 5.5V Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793401-RT4812GJ8F Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: RT4812 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Output Voltage MAX: 5.5V Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT4812GJ8F - 793401-RT4812GJ8F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT4812GJ8F
793401-RT4812GJ8F
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT4812GJ8F 793401-RT4812GJ8F
Manufacturer: Richtek USA Inc. Win Source Part Number: 793401-RT4812GJ8F Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: RT4812 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Output Voltage MAX: 5.5V Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793401-RT4812GJ8F
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: RT4812
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Output Voltage MAX: 5.5V
Input Voltage MIN: 1.8V
Voltage Input MAX: 5.5V
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-1512-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-1512-1-ND
Voltage Regulators - DC DC Switching Regulators 1028-1512-1-ND
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-1512-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-1512-2-ND
Voltage Regulators - DC DC Switching Regulators 1028-1512-2-ND
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-1512-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-1512-6-ND
Voltage Regulators - DC DC Switching Regulators 1028-1512-6-ND
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
IC REG BST ADJ SYNC 2A TSOT23-8 - 682-RT4812GJ8F - Utmel Electronic Limited
Hong Kong, China
IC REG BST ADJ SYNC 2A TSOT23-8
682-RT4812GJ8F
IC REG BST ADJ SYNC 2A TSOT23-8 682-RT4812GJ8F
IC REG BST ADJ SYNC 2A TSOT23-8

IC REG BST ADJ SYNC 2A TSOT23-8

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - RT4812GJ8F - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
RT4812GJ8F
Voltage Regulators - DC DC Switching Regulators RT4812GJ8F
IC REG BOOST ADJ 2A TSOT23-8

IC REG BOOST ADJ 2A TSOT23-8

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT4812GJ8F - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT4812GJ8F
PMIC - Voltage Regulators - DC DC Switching Regulators RT4812GJ8F
IC REG BOOST ADJ 2A TSOT23-8

IC REG BOOST ADJ 2A TSOT23-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT4812GJ8F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT4812GJ8F
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT4812GJ8F
IC REG BOOST ADJ 2A TSOT23-8

IC REG BOOST ADJ 2A TSOT23-8

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - RT4812GJ8F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT4812GJ8F
Voltage Regulators - DC DC Switching Regulators RT4812GJ8F
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 793401-RT4812GJ8F 1028-1512-1-ND 682-RT4812GJ8F RT4812GJ8F RT4812GJ8F RT4812GJ8F RT4812GJ8F
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT4812GJ8F Voltage Regulators - DC DC Switching Regulators IC REG BST ADJ SYNC 2A TSOT23-8 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23 SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.8 volts 1.8 to 5.5 volts 5.5 volts 1.8 volts 1.8 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data