RichTek Technology Corporation Dc/dc Conv, Boost, 500Khz, Tsot-23-8; Topology Richtek RT4812GJ8F

Description
DC/DC CONV, BOOST, 500KHZ, TSOT-23-8; Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:2.1A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BOOST, 500KHZ, TSOT-23-8; Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:2.1A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost, 500Khz, Tsot-23-8; Topology Richtek - 32AC8304 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 500Khz, Tsot-23-8; Topology Richtek
32AC8304
Dc/dc Conv, Boost, 500Khz, Tsot-23-8; Topology Richtek 32AC8304
DC/DC CONV, BOOST, 500KHZ, TSOT-23-8; Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:2.1A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BOOST, 500KHZ, TSOT-23-8; Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:2.1A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 32AC8304
Product Name Dc/dc Conv, Boost, 500Khz, Tsot-23-8; Topology Richtek
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details