Manufacturer: Richtek USA Inc.
Win Source Part Number: 733968-RT4805WSC
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Synchronous Rectifier: Yes
Output Current: 2A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 16-WLCSP (1.67x1.67)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 4.4V
Manufacturer Package: 16-UFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.85V
Switching Frequency: 2.5MHz
Voltage - Input (Minimum): 1.8V
Voltage - Input (Maximum): 5V
Boost Switching Regulator IC Positive Adjustable 2.85V 1 Output 2A (Switch) 16-UFBGA, WLCSP
IC REG BOOST ADJ 2A 16WLCSP
IC REG BOOST ADJ 2A 16WLCSP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 733968-RT4805WSC | RT4805WSC | RT4805WSC | RT4805WSC |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT4805WSC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 4.4 volts | 2.85 to 4.4 volts | 2.85 volts |