IC REG BOOST ADJ 2A 16WLCSP
IC REG BOOST ADJ 2A 16WLCSP
Boost Switching Regulator IC Positive Adjustable 2.85V 1 Output 2A (Switch) 16-UFBGA, WLCSP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT4805AWSC | RT4805AWSC | RT4805AWSC |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 2 amps | 2 amps | 2 amps |
| fsw | 2500 kHz | 2500 kHz | 2500 kHz |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 2.85 volts | 2.85 to 4.4 volts |