2.5MHZ SYNCHRONOUS BOOST REGULAT
2.5MHZ SYNCHRONOUS BOOST REGULAT
2.5MHZ SYNCHRONOUS BOOST REGULAT
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1028-RT4803BP-ATR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 16-UFBGA, WLCSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 2.85 to 4.4 volts |