Boost Switching Regulator IC Positive Adjustable 2.85V 1 Output 2A (Switch) 16-UFBGA, WLCSP
Boost Switching Regulator IC Positive Adjustable 2.85V 1 Output 2A (Switch) 16-UFBGA, WLCSP
Boost Switching Regulator IC Positive Adjustable 2.85V 1 Output 2A (Switch) 16-UFBGA, WLCSP
Manufacturer: Richtek USA Inc.
Win Source Part Number: 892494-RT4803AWSC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Adjustable 2.85V 1 Output 2A (Switch) 16-UFBGA, WLCSP
Package: Reel - TR
Package: 16-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: RT4803
Categories: Integrated Circuits (ICs)
Case / Package: 16-WLCSP (1.67x1.67)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT4803AWSC, 1028-1375-2, 1028-1375-1, 1028-1375-6
IC REG BOOST ADJ 2A 16WLCSP
Boost Switching Regulator IC Positive Adjustable 2.85V 1 Output 2A (Switch) 16-UFBGA, WLCSP
IC REG BOOST ADJ 2A 16WLCSP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1375-1-ND | 892494-RT4803AWSC | RT4803AWSC | RT4803AWSC | RT4803AWSC |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT4803AWSC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 16-UFBGA, WLCSP | Other; 16-WLCSP (1.67x1.67) | Other; 16-UFBGA, WLCSP | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 2.85 to 4.4 volts | 2.85 volts | 2.85 to 4.4 volts |