RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - RT4801HWSC RT4801HWSC

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 849731-RT4801HWSC Features: series Voltage Regulator IC Output Package: Reel - TR Family Name: RT4801 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT4801HWSC, RT4801HWSCTR, RT4801HWSCCT
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 849731-RT4801HWSC Features: series Voltage Regulator IC Output Package: Reel - TR Family Name: RT4801 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT4801HWSC, RT4801HWSCTR, RT4801HWSCCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - RT4801HWSC - 849731-RT4801HWSC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT4801HWSC
849731-RT4801HWSC
PMIC - PMIC - Voltage Regulators - Special Purpose - RT4801HWSC 849731-RT4801HWSC
Manufacturer: Richtek USA Inc. Win Source Part Number: 849731-RT4801HWSC Features: series Voltage Regulator IC Output Package: Reel - TR Family Name: RT4801 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT4801HWSC, RT4801HWSCTR, RT4801HWSCCT

Manufacturer: Richtek USA Inc.
Win Source Part Number: 849731-RT4801HWSC
Features: series Voltage Regulator IC Output
Package: Reel - TR
Family Name: RT4801
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT4801HWSC, RT4801HWSCTR, RT4801HWSCCT

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-RT4801HWSC
Power Management IC 750-RT4801HWSC
IC REG CONV TFT LCD 1OUT 15WLCSP Product overview: RT4801HWSC from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT4801HWSC can be used for catalog matching and distributor lookup.

IC REG CONV TFT LCD 1OUT 15WLCSP Product overview: RT4801HWSC from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT4801HWSC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - RT4801HWSC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT4801HWSC
PMIC - Voltage Regulators - Special Purpose RT4801HWSC
IC REG CONV TFT LCD 1OUT 15WLCSP

IC REG CONV TFT LCD 1OUT 15WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 849731-RT4801HWSC 750-RT4801HWSC RT4801HWSC
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - RT4801HWSC Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; Reel - TR Other; Tape & Reel (TR) Other; 15-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Current Regulation/Management - AD8215YRZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Current Regulation/Management
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1658347 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Battery Chargers - BQ24004PWPR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details