RichTek Technology Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators RT4730WSC

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1320277-RT4730WSC Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Reel - TR Applications: Converter, AMOLED Display Standard Package: 3,000 Mounting: Surface Mount Voltage - Output: 2.8V ~ 4V Voltage - Input: 2.9V ~ 5.2V Number of Outputs: 1 Supplier Device Package: 16-WLCSP (2.34x2.34) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-UFBGA, WLCSP ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-RT4730WSCCT,102 8-RT4730WSCTR,1028-R T4730WSCDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1320277-RT4730WSC Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Reel - TR Applications: Converter, AMOLED Display Standard Package: 3,000 Mounting: Surface Mount Voltage - Output: 2.8V ~ 4V Voltage - Input: 2.9V ~ 5.2V Number of Outputs: 1 Supplier Device Package: 16-WLCSP (2.34x2.34) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-UFBGA, WLCSP ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-RT4730WSCCT,102 8-RT4730WSCTR,1028-R T4730WSCDKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1320277-RT4730WSC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1320277-RT4730WSC
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1320277-RT4730WSC
Manufacturer: Richtek USA Inc. Win Source Part Number: 1320277-RT4730WSC Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Reel - TR Applications: Converter, AMOLED Display Standard Package: 3,000 Mounting: Surface Mount Voltage - Output: 2.8V ~ 4V Voltage - Input: 2.9V ~ 5.2V Number of Outputs: 1 Supplier Device Package: 16-WLCSP (2.34x2.34) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-UFBGA, WLCSP ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-RT4730WSCCT,102 8-RT4730WSCTR,1028-R T4730WSCDKR RoHS Status: ROHS3 Compliant

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1320277-RT4730WSC
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Packaging: Reel - TR
Applications: Converter, AMOLED Display
Standard Package: 3,000
Mounting: Surface Mount
Voltage - Output: 2.8V ~ 4V
Voltage - Input: 2.9V ~ 5.2V
Number of Outputs: 1
Supplier Device Package: 16-WLCSP (2.34x2.34)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-UFBGA, WLCSP
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-RT4730WSCCT,1028-RT4730WSCTR,1028-RT4730WSCDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Special Purpose Regulators - RT4730WSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
RT4730WSC
Special Purpose Regulators RT4730WSC
- Converter, AMOLED Display Voltage Regulator IC 1 Output 16-WLCSP (2.34x2.34)

- Converter, AMOLED Display Voltage Regulator IC 1 Output 16-WLCSP (2.34x2.34)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1320277-RT4730WSC RT4730WSC
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Special Purpose Regulators
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1906460 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20851DBT-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3; 4
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers