Manufacturer: Richtek USA Inc.
Win Source Part Number: 805620-RT4723WSC
Packaging: Reel
Mounting Style: SMD
Applications: Converter, AMOLED Display
Voltage - Output: Adjustable
Voltage - Input: 2.5V ~ 4.6V
Number of Outputs: 2
Supplier Device Package: 15-WLCSP (2.07x1.39)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 15-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
IC REG AMOLED DISPL 2OUT 15WLCSP Product overview: RT4723WSC from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT4723WSC can be used for catalog matching and distributor lookup.
IC REG AMOLED DISPL 2OUT 15WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 805620-RT4723WSC | 750-RT4723WSC | RT4723WSC |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - RT4723WSC | Power Management IC | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 15-UFBGA, WLCSP | Other; Tape & Reel (TR) | Other; 15-UFBGA, WLCSP |
| Special Features | Multiple Outputs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |