IC LED DRV RGLTR I2C 25MA 20WQFN Product overview: RT4527AGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT4527AGQW can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 25mA 20-WQFN (3.5x3.5)
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 25mA 20-WQFN (3.5x3.5)
Win Source Part Number: 988205-RT4527AGQW
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Backlight
Standard Package: 1,500
Mounting: SMD (SMT)
Voltage - Output: 36V
Frequency: 100kHz ~ 1.6MHz
Current - Output / Channel: 25mA
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: I2C, PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 24V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-WQFN (3.5x3.5)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT4527AGQWCT,10
IC LED DRV RGLTR I2C 25MA 20WQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-RT4527AGQW | 1028-RT4527AGQWCT-ND | 988205-RT4527AGQW | RT4527AGQW |
| Product Name | 25MA LED Driver IC | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 2.7 to 24 volts | 2.7 to 24 volts | 2.7 to 24 volts | |
| Output Voltage | 36 volts | 36 volts | 36 volts | |
| Number of Channels | 6 # | |||
| Package Type | Tape & Reel (TR) | 20-WFQFN Exposed Pad |