RichTek Technology Corporation 1.5A Voltage Regulator IC RT34063AGS

Description
IC REG BCK BST INV ADJ 1.5A 8SOP, 8SOP Product overview: RT34063AGS from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT34063AGS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BCK BST INV ADJ 1.5A 8SOP, 8SOP Product overview: RT34063AGS from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT34063AGS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A Voltage Regulator IC
739-RT34063AGS
1.5A Voltage Regulator IC 739-RT34063AGS
IC REG BCK BST INV ADJ 1.5A 8SOP, 8SOP Product overview: RT34063AGS from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT34063AGS can be used for catalog matching and distributor lookup.

IC REG BCK BST INV ADJ 1.5A 8SOP, 8SOP Product overview: RT34063AGS from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT34063AGS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - RT34063AGS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT34063AGS-ND
Voltage Regulators - DC DC Switching Regulators RT34063AGS-ND
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A 8-SOIC (0.154"", 3.90mm Width)"

"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT34063AGS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT34063AGS
PMIC - Voltage Regulators - DC DC Switching Regulators RT34063AGS
IC REG BUCK BST ADJ 1.5A 8SOP

IC REG BUCK BST ADJ 1.5A 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT34063AGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT34063AGS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT34063AGS
IC REG BUCK BST ADJ 1.5A 8SOP

IC REG BUCK BST ADJ 1.5A 8SOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - RT34063AGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT34063AGS
Voltage Regulators - DC DC Switching Regulators RT34063AGS
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)

Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-RT34063AGS RT34063AGS-ND RT34063AGS RT34063AGS RT34063AGS
Product Name 1.5A Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 30 volts 1.25 to 30 volts 1.25 volts 1.25 to 30 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1904487 - RS Components, Ltd.
Specs
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details
DC DC Switching Controllers - 8551501VA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
Power Management IC - 748-ICE3BR0665J - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Tube
Output Voltage 650 volts
fsw 65 kHz
View Details
2 suppliers