"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A 8-DIP (0.300"", 7.62mm)"
IC REG BUCK BST ADJ 1.5A 8DIP
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A 8-DIP (0.300", 7.62mm)
IC REG BUCK BST ADJ 1.5A 8DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT34063AGN-ND | RT34063AGN | RT34063AGN | RT34063AGN |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 1.25 to 30 volts | 1.25 to 30 volts | 1.25 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |