IC REG BUCK ADJ 3A 14TSSOP
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 3A 14TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT2875AQGCP | RT2875AQGCP | RT2875AQGCP |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 3 amps | 3 amps | 3 amps |
| fsw | 300 to 2100 kHz | 300 to 2100 kHz | 300 to 2100 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP |