Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-WFQFN Exposed Pad
Manufacturer: Richtek USA Inc.
Win Source Part Number: 711920-RT2857BHGQW
Manufacturer Homepage: www.richtek.com
Reference case: RICHTEK
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-WFQFN Exposed Pad
IC REG BUCK ADJ 6A 14WQFN
IC REG BUCK ADJ 6A SYNC WQFN-14
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT2857BHGQWTR-ND | 711920-RT2857BHGQW | RT2857BHGQW | RT2857BHGQW | RT2857BHGQW |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT2857BHGQW | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 14-WFQFN Exposed Pad | Other; 14-WFQFN Exposed Pad | Other; 14-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 18 volts | 0.6000 to 18 volts | 0.6000 volts | 0.6000 volts |