Manufacturer: Richtek USA Inc.
Win Source Part Number: 1244082-RT2856GQW
Manufacturer Homepage: www.richtek.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-WFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 6A 14WQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-WFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 6A 14WQFN
IC REG BUCK ADJUSTABLE 6A 14WQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1244082-RT2856GQW | 1028-1369-1-ND | RT2856GQW | RT2856GQW | RT2856GQW | RT2856GQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT2856GQW | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 14-WFQFN Exposed Pad | Other; 14-WFQFN Exposed Pad | Other; 14-WFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 16.2 volts | 0.8000 volts | 0.8000 to 16.2 volts | 0.8000 volts |