Win Source Part Number: 1219028-RT2810BHGQUF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: ACOT™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output: 10A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 700kHz
Voltage - Output (Max): 8V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.7V
Synchronous Rectifier: Yes
Package / Case: 16-UFQFN
Supplier Device Package: 16-UQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: -RT2810BHGQUF,1028-1
Base Product Number: RT2810
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 10A 16-UFQFN
IC REG BUCK ADJ 10A 16UQFN
IC REG BUCK ADJ 10A 16UQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1219028-RT2810BHGQUF | RT2810BHGQUF | RT2810BHGQUF | RT2810BHGQUF |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tape & Reel | Other; 16-UFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| fsw | 300 to 700 kHz | 300 to 700 kHz | 300 to 700 kHz | 300 to 700 kHz |