RichTek Technology Corporation Buck 3A 36V 500kHz Step-Down DC-DC Converter IC RT2808AGSP

Description
3A, 36V, 500kHz Current Mode Asynchronous Step-Down Converter, PSOP-8 Product overview: RT2808AGSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 36V, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 36V, 500kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT2808AGSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A, 36V, 500kHz Current Mode Asynchronous Step-Down Converter, PSOP-8 Product overview: RT2808AGSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 36V, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 36V, 500kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT2808AGSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3A 36V 500kHz Step-Down DC-DC Converter IC
739-RT2808AGSP
Buck 3A 36V 500kHz Step-Down DC-DC Converter IC 739-RT2808AGSP
3A, 36V, 500kHz Current Mode Asynchronous Step-Down Converter, PSOP-8 Product overview: RT2808AGSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 36V, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 36V, 500kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT2808AGSP can be used for catalog matching and distributor lookup.

3A, 36V, 500kHz Current Mode Asynchronous Step-Down Converter, PSOP-8 Product overview: RT2808AGSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 36V, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 36V, 500kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT2808AGSP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-RT2808AGSP
Product Name Buck 3A 36V 500kHz Step-Down DC-DC Converter IC
Input Voltage 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
DCP011515DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP011515DBP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers