Manufacturer: Richtek USA Inc.
Win Source Part Number: 892478-RT2702GQW
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-WQFN (3x3)
Package: 16-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 19V
Family Name: RT2702
Categories: Integrated Circuits (ICs)
Case / Package: 16-WQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT2702GQWCT, -RT2702GQW, RT2702GQWTR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (3x3)
IC PWM CTRLR WQFN16
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (3x3)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 892478-RT2702GQW | 1028-RT2702GQWTR-ND | RT2702GQW | RT2702GQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT2702GQW | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 16-WQFN (3x3) | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | |||
| fsw | 500 kHz | 500 kHz | 500 kHz |