Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
IC REG CTRLR BUCK 24WQFN
IC REG CTRLR BUCK 24WQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1365-2-ND | RT2701GQW | RT2701GQW | RT2701GQW |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, On Time Control, Phase Control, Ramp | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |