RichTek Technology Corporation Power Management IC RT2568GQW

Description
IC REG CONV DDR 1OUT 10WDFN Product overview: RT2568GQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT2568GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV DDR 1OUT 10WDFN Product overview: RT2568GQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT2568GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-RT2568GQW
Power Management IC 750-RT2568GQW
IC REG CONV DDR 1OUT 10WDFN Product overview: RT2568GQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT2568GQW can be used for catalog matching and distributor lookup.

IC REG CONV DDR 1OUT 10WDFN Product overview: RT2568GQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT2568GQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1356108-RT2568GQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1356108-RT2568GQW
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1356108-RT2568GQW
Win Source Part Number: 1356108-RT2568GQW Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Richtek USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WDFN (3x3) Base Product Number: RT2568 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Converter, DDR Bus Termination Regulator REACH Status: REACH Unaffected ECCN: EAR99 Number of Outputs: 1 Voltage - Output: Adjustable Voltage - Input: 1.1V ~ 3.5V

Win Source Part Number: 1356108-RT2568GQW
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: Richtek USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WDFN (3x3)
Base Product Number: RT2568
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Converter, DDR Bus Termination Regulator
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Outputs: 1
Voltage - Output: Adjustable
Voltage - Input: 1.1V ~ 3.5V

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - RT2568GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT2568GQW
PMIC - Voltage Regulators - Special Purpose RT2568GQW
IC REG CONV DDR 1OUT 10WDFN

IC REG CONV DDR 1OUT 10WDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-RT2568GQW 1356108-RT2568GQW RT2568GQW
Product Name Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; Tape & Reel Other; 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1826813 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Power Management - Specialized - 620-ACS37800KMCTR-030B3-I2C-ATR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LED Drivers - BCR450E6327HTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type Other; SC-74, SOT-457
View Details