Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOP-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOP-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOP-EP
Win Source Part Number: 1156559-RT2560Q-33GS
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): RT2560Q33GSP;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: RT2560Q-33GSPDKR,-RT
Base Product Number: RT2560
Voltage Dropout (Max): 0.55V @ 10mA
IC REG LINEAR 3.3V 100MA 8SOP Product overview: RT2560Q-33GSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT2560Q-33GSP can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 100MA 8SOP
IC REG LINEAR 3.3V 100MA 8SOP
IC REG LINEAR 3.3V 100MA 8SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RT2560Q-33GSPTR-ND | 1156559-RT2560Q-33GSP | 776-RT2560Q-33GSP | RT2560Q-33GSP | RT2560Q-33GSP | RT2560Q-33GSP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 3.3V 100MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; Tape & Reel | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |