RichTek Technology Corporation Ldo, Fixed, Aec-Q100, 3.3V, 0.1A, Sop-8; Output Type Richtek RT2560Q-33GSP

Description
LDO, FIXED, AEC-Q100, 3.3V, 0.1A, SOP-8; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:36V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:320mV; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, AEC-Q100, 3.3V, 0.1A, SOP-8; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:36V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:320mV; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 3.3V, 0.1A, Sop-8; Output Type Richtek - 06AC2477 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 3.3V, 0.1A, Sop-8; Output Type Richtek
06AC2477
Ldo, Fixed, Aec-Q100, 3.3V, 0.1A, Sop-8; Output Type Richtek 06AC2477
LDO, FIXED, AEC-Q100, 3.3V, 0.1A, SOP-8; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:36V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:320mV; No. of Pins:8Pins RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 3.3V, 0.1A, SOP-8; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:36V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:320mV; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 06AC2477
Product Name Ldo, Fixed, Aec-Q100, 3.3V, 0.1A, Sop-8; Output Type Richtek
Input Voltage 3.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details