The RT2528 is a low voltage P-MOSFET power switch IC designed for applications requiring adjustable current limits. It features an adjustable current limit range from 0.5A to 2.5A, with a typical on-resistance of 74mΩ and a low supply current of 120OºA. The device includes built-in thermal shutdown and reverse voltage protection, making it suitable for automotive and industrial applications. It operates within an input voltage range of 2.5V to 5.5V and is housed in a thermal-enhanced SOP-8 package. The RT2528 is AEC-Q100 Grade 3 certified and is RoHS compliant, ensuring compatibility with various soldering processes.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 806059-RT2528GSP
Packaging: Reel
Mounting Style: Surface Mount
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5V ~ 5.5V
Rds On (Typ): 74mOhm
Supplier Device Package: 8-SOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC Exposed Pad
Current - Output (Maximum): 2.5A
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): Not Required
IC PWR SWITCH P-CHANNEL 1:1 8SOP
POWER LOAD SWITCH, AEC-Q100, SOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.5A; On State Resistance:0.074ohm;
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | RT2528GSP | RT2528GSP | 33AC0846 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - RT2528GSP | PMIC - Power Distribution Switches, Load Drivers | Power Load Switch, Aec-Q100, Sop-8; Power Load Switch Type Richtek |
| Voltage | 2.5V ~ 5.5V | 5.5V |