Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-AL-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-AL-DFN (3x3)
1A, Low Noise, Ultra High PSRR, Low-Dropout Linear Regulator, VDFN-8AL 3x3 (V-type) Product overview: RT2519WGQV from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT2519WGQV can be used for catalog matching and distributor lookup.
Win Source Part Number: 967318-RT2519WGQV
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable
Voltage - Output (Max): 5.5V
Output Configuration: Positive
Voltage - Input (Max): 2.2V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: 8-VQFN Exposed Pad
Supplier Device Package: 8-AL-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 48dB ~ 38dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 350 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT2519WGQVTR,10
Voltage Dropout (Max): 0.37V @ 1A
IC REG LDO ADJ 1A 8VDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1028-RT2519WGQVTR-ND | 776-RT2519WGQV | 967318-RT2519WGQV | RT2519WGQV |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard; Low Dropout | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-VQFN Exposed Pad | Other; Tape & Reel | ||
| Special Features | Input Overcurrent Protection | Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable |