Manufacturer: Richtek USA Inc.
Win Source Part Number: 711918-RT2518GQW
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Current: 1A
Family Name: RT2518
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.richtek.com
Manufacturer Package: 8-WDFN (3x3)
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 1.2A 8WDFN Product overview: RT2518GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT2518GQW can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1.2A 8WDFN
IC REG LINEAR POS ADJ 1.2A 8WDFN
IC REG LINEAR POS ADJ 1.2A 8WDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 711918-RT2518GQW | 776-RT2518GQW | RT2518GQW | RT2518GQW | RT2518GQW |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT2518GQW | 1.2A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||||
| Package Type | Other; 8-WDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 8-WDFN Exposed Pad | ||
| IOUT | 1 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |