IC REG LINEAR POS ADJ 1A 8SOP
IC REG LINEAR POS ADJ 1A 8SOP
IC REG LINEAR POS ADJ 1A 8SOP
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RT2517BGSP | RT2517BGSP | RT2517BGSP |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage | 1.2 volts | 1.2 volts | |
| IOUT | 1 amps | 1 amps | 1 amps |
| IQ | 0.0015 amps | 0.0015 amps | |
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable |