RichTek Technology Corporation Ldo, Adj, Aec-Q100, 1.2V To 5V, 1A, Sop5; Output Type Richtek RT2517BGSP

Description
LDO, ADJ, AEC-Q100, 1.2V TO 5V, 1A, SOP5; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Output Voltage Min:1.2V; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, AEC-Q100, 1.2V TO 5V, 1A, SOP5; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Output Voltage Min:1.2V; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, Aec-Q100, 1.2V To 5V, 1A, Sop5; Output Type Richtek - 06AC2476 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, Aec-Q100, 1.2V To 5V, 1A, Sop5; Output Type Richtek
06AC2476
Ldo, Adj, Aec-Q100, 1.2V To 5V, 1A, Sop5; Output Type Richtek 06AC2476
LDO, ADJ, AEC-Q100, 1.2V TO 5V, 1A, SOP5; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Output Voltage Min:1.2V; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

LDO, ADJ, AEC-Q100, 1.2V TO 5V, 1A, SOP5; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Output Voltage Min:1.2V; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 06AC2476
Product Name Ldo, Adj, Aec-Q100, 1.2V To 5V, 1A, Sop5; Output Type Richtek
Input Voltage 2.2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details