Manufacturer: Richtek USA Inc.
Win Source Part Number: 892477-RT2517AGQV
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-AL-DFN (3x3)
Package: Reel - TR
Package: 8-VQFN Exposed Pad
Mounting: Surface Mount
Family Name: RT2517
Categories: Integrated Circuits (ICs)
Case / Package: 8-AL-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT2517AGQV, RT2517AGQVCT, RT2517AGQVTR
IC REG LINEAR POS ADJ 1A 8AL-DFN Product overview: RT2517AGQV from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, DFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT2517AGQV can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A 8AL-DFN
IC REG LINEAR POS ADJ 1A 8AL-DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 892477-RT2517AGQV | 776-RT2517AGQV | RT2517AGQV | RT2517AGQV |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT2517AGQV | 1A DFN Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||
| Package Type | Other; 8-AL-DFN (3x3) | Other; Tape & Reel (TR) | Other; 8-VQFN Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts |