2A Adjustable 900mV~5.5V Positive electrode 6V SOP-8-EP Linear Voltage Regulators (LDO) ROHS
2A Adjustable 900mV~5.5V Positive electrode 6V SOP-8-EP Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RT2515HGSP | RT2515HGSP |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable | |
| Output Voltage | 0.9000 to 5.5 volts |