RichTek Technology Corporation PMIC - PMIC - Hot Swap Controllers - RT1720GF RT1720GF

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932471-RT1720GF Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller Channel General Purpose 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: RT1720 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1445-6, 1028-1445-1, 1028-1445-2, -RT1720GF
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932471-RT1720GF Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller Channel General Purpose 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: RT1720 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1445-6, 1028-1445-1, 1028-1445-2, -RT1720GF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - RT1720GF - 932471-RT1720GF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - RT1720GF
932471-RT1720GF
PMIC - PMIC - Hot Swap Controllers - RT1720GF 932471-RT1720GF
Manufacturer: Richtek USA Inc. Win Source Part Number: 932471-RT1720GF Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller Channel General Purpose 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: RT1720 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1445-6, 1028-1445-1, 1028-1445-2, -RT1720GF

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932471-RT1720GF
Operating Temperature Range: -40°C ~ 85°C
Features: Hot Swap Controller Channel General Purpose 10-MSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT1720
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1445-6, 1028-1445-1, 1028-1445-2, -RT1720GF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 932471-RT1720GF
Product Name PMIC - PMIC - Hot Swap Controllers - RT1720GF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385342 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details