RichTek Technology Corporation PMIC - PMIC - Power Management - Specialized - RT1650WSC RT1650WSC

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932468-RT1650WSC Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Receiver PMIC 48-WLCSP (3x3.4) Package: Reel - TR Package: 48-XFBGA, WLCSP Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 48-WLCSP (3x3.4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT1650WSCCT, RT1650WSCTR, -RT1650WSC, RT1650WSCDKR
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932468-RT1650WSC Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Receiver PMIC 48-WLCSP (3x3.4) Package: Reel - TR Package: 48-XFBGA, WLCSP Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 48-WLCSP (3x3.4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT1650WSCCT, RT1650WSCTR, -RT1650WSC, RT1650WSCDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - RT1650WSC - 932468-RT1650WSC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - RT1650WSC
932468-RT1650WSC
PMIC - PMIC - Power Management - Specialized - RT1650WSC 932468-RT1650WSC
Manufacturer: Richtek USA Inc. Win Source Part Number: 932468-RT1650WSC Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Receiver PMIC 48-WLCSP (3x3.4) Package: Reel - TR Package: 48-XFBGA, WLCSP Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 48-WLCSP (3x3.4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT1650WSCCT, RT1650WSCTR, -RT1650WSC, RT1650WSCDKR

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932468-RT1650WSC
Operating Temperature Range: -40°C ~ 85°C
Features: Wireless Power Receiver PMIC 48-WLCSP (3x3.4)
Package: Reel - TR
Package: 48-XFBGA, WLCSP
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 48-WLCSP (3x3.4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT1650WSCCT, RT1650WSCTR, -RT1650WSC, RT1650WSCDKR

Buy Now Datasheet
Power Management - Specialized - RT1650WSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
RT1650WSC
Power Management - Specialized RT1650WSC
Wireless Power Receiver PMIC 48-WLCSP (3x3.4)

Wireless Power Receiver PMIC 48-WLCSP (3x3.4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 932468-RT1650WSC RT1650WSC
Product Name PMIC - PMIC - Power Management - Specialized - RT1650WSC Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897792 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details