RichTek Technology Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB_RT9088GQW

Description
RT9088 - Special Purpose DC/DC, DDR Memory Supply 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
RT9088 - Special Purpose DC/DC, DDR Memory Supply 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - EVB_RT9088GQW-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
EVB_RT9088GQW-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB_RT9088GQW-ND
RT9088 - Special Purpose DC/DC, DDR Memory Supply 1, Non-Isolated Outputs Evaluation Board

RT9088 - Special Purpose DC/DC, DDR Memory Supply 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT9088GQW - 793440-EVB_RT9088GQW - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT9088GQW
793440-EVB_RT9088GQW
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT9088GQW 793440-EVB_RT9088GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 793440-EVB_RT9088GQW Voltage - Input: 1.1 V ~ 3.5 V Main Purpose: Special Purpose DC/DC, DDR Memory Supply Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: RT9088 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793440-EVB_RT9088GQW
Voltage - Input: 1.1 V ~ 3.5 V
Main Purpose: Special Purpose DC/DC, DDR Memory Supply
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: RT9088
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number EVB_RT9088GQW-ND 793440-EVB_RT9088GQW
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT9088GQW
Supported System Power; Special Purpose DC/DC, DDR Memory Supply
Unlock Full Specs
to access all available technical data

Similar Products

ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
LED Driver Evaluation Boards - 448-BCR320UHWLEDBOARDTOBO1-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers