RichTek Technology Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT8293AHZSP EVB_RT8293AHZSP

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793423-EVB_RT8293AHZ SP Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 4.5 V ~ 23 V Main Purpose: DC/DC, Step Down Frequency - Switching: 340kHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: RT8293A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793423-EVB_RT8293AHZ SP Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 4.5 V ~ 23 V Main Purpose: DC/DC, Step Down Frequency - Switching: 340kHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: RT8293A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT8293AHZSP - 793423-EVB_RT8293AHZSP - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT8293AHZSP
793423-EVB_RT8293AHZSP
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT8293AHZSP 793423-EVB_RT8293AHZSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 793423-EVB_RT8293AHZ SP Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 4.5 V ~ 23 V Main Purpose: DC/DC, Step Down Frequency - Switching: 340kHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: RT8293A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793423-EVB_RT8293AHZSP
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 4.5 V ~ 23 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 340kHz
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: RT8293A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 793423-EVB_RT8293AHZSP
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT8293AHZSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576806 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,ERA-33,WW107,50 OHM / RoHS - TB-408-33+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details