RichTek Technology Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT8292AHZSP EVB_RT8292AHZSP

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793422-EVB_RT8292AHZ SP Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 4.5 V ~ 23 V Main Purpose: DC/DC, Step Down Frequency - Switching: 340kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: RT8292A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793422-EVB_RT8292AHZ SP Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 4.5 V ~ 23 V Main Purpose: DC/DC, Step Down Frequency - Switching: 340kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: RT8292A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT8292AHZSP - 793422-EVB_RT8292AHZSP - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT8292AHZSP
793422-EVB_RT8292AHZSP
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT8292AHZSP 793422-EVB_RT8292AHZSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 793422-EVB_RT8292AHZ SP Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 4.5 V ~ 23 V Main Purpose: DC/DC, Step Down Frequency - Switching: 340kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: RT8292A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793422-EVB_RT8292AHZSP
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 4.5 V ~ 23 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 340kHz
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: RT8292A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 793422-EVB_RT8292AHZSP
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT8292AHZSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products