RichTek Technology Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB_RT8129AGQW

Description
RT8129A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
RT8129A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - EVB_RT8129AGQW-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
EVB_RT8129AGQW-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB_RT8129AGQW-ND
RT8129A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

RT8129A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT8129AGQW - 793419-EVB_RT8129AGQW - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT8129AGQW
793419-EVB_RT8129AGQW
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT8129AGQW 793419-EVB_RT8129AGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 793419-EVB_RT8129AGQ W Regulator Topology: Buck Voltage - Output: 1.5V Voltage - Input: 2.5 V ~ 25 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Utilized IC / Part: RT8129A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793419-EVB_RT8129AGQW
Regulator Topology: Buck
Voltage - Output: 1.5V
Voltage - Input: 2.5 V ~ 25 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 300kHz
Supplied Contents: Board(s)
Utilized IC / Part: RT8129A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number EVB_RT8129AGQW-ND 793419-EVB_RT8129AGQW
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT8129AGQW
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY7110 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
4 suppliers
RF, RFID, Wireless Evaluation Boards - EVM-GPS-FM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
EVAL BOARD FOR BFHKI-9901+ - TB-BFHKI-9901C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2049901 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details