RichTek Technology Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB_RT8086BGQUF

Description
RT8086B - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
RT8086B - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - EVB_RT8086BGQUF-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
EVB_RT8086BGQUF-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB_RT8086BGQUF-ND
RT8086B - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

RT8086B - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT8086BGQUF - 793416-EVB_RT8086BGQUF - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT8086BGQUF
793416-EVB_RT8086BGQUF
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT8086BGQUF 793416-EVB_RT8086BGQUF
Manufacturer: Richtek USA Inc. Win Source Part Number: 793416-EVB_RT8086BGQ UF Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 2.8 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.2MHz Supplied Contents: Board(s) Output Current: 3.5A Utilized IC / Part: RT8086B Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793416-EVB_RT8086BGQUF
Regulator Topology: Buck
Voltage - Output: 1.2V
Voltage - Input: 2.8 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.2MHz
Supplied Contents: Board(s)
Output Current: 3.5A
Utilized IC / Part: RT8086B
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number EVB_RT8086BGQUF-ND 793416-EVB_RT8086BGQUF
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT8086BGQUF
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Dual - AS-RTK4-X20D-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,MAR-3SM,WW107,50 OHM / RoHS - TB-411-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1635207 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details