RichTek Technology Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB_RT7299BHGQW

Description
RT7299B - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
RT7299B - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - EVB_RT7299BHGQW-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
EVB_RT7299BHGQW-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB_RT7299BHGQW-ND
RT7299B - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

RT7299B - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7299BHGQW - 793412-EVB_RT7299BHGQW - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7299BHGQW
793412-EVB_RT7299BHGQW
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7299BHGQW 793412-EVB_RT7299BHGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 793412-EVB_RT7299BHG QW Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 4.5 V ~ 18 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 8A Utilized IC / Part: RT7299B Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793412-EVB_RT7299BHGQW
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 4.5 V ~ 18 V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Output Current: 8A
Utilized IC / Part: RT7299B
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number EVB_RT7299BHGQW-ND 793412-EVB_RT7299BHGQW
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7299BHGQW
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Evaluation Boards - BTT6080-1ERL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
View Details
TB,PSA-545+,CA1389,0.1-6GHZ - TB-534+ - Mini-Circuits
Specs
Category Developement Board
View Details