RT7296A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Manufacturer: Richtek USA Inc.
Win Source Part Number: 793411-EVB_RT7296AGJ
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 4.5 V ~ 17 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: RT7296A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
EVAL BOARD, SYNC BUCK DC/DC CONVERTER; Silicon Manufacturer:Richtek
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | EVB_RT7296AGJ8F-ND | 793411-EVB_RT7296AGJ8F | 23AH3182 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7296AGJ8F | Eval Board, Sync Buck Dc/dc Converter; Silicon Manufacturer Richtek |
| Supported System | Power; DC/DC, Step Down | Synchronous Buck Converter |