Manufacturer: Richtek USA Inc.
Win Source Part Number: 793410-EVB_RT7294CGJ
Series: ACOT
Regulator Topology: Buck
Voltage - Output: 1.2V
Voltage - Input: 4.3 V ~ 18 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Output Current: 2.5A
Utilized IC / Part: RT7294C
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 793410-EVB_RT7294CGJ6F |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7294CGJ6F |
| Category | Developement Board |